ITT Cannon Connectors I/O - D-Sub & D-Ribbon DBMAM25P

Description
D-SUB PLUG 25C PIN
Request a Quote Datasheet
Description
D-SUB PLUG 25C PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DBMAM25P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DBMAM25P
Connectors I/O - D-Sub & D-Ribbon DBMAM25P
D-SUB PLUG 25C PIN

D-SUB PLUG 25C PIN

Buy Now
 - ITT Cannon DBMAM25P - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M CRIMP G50 ZINC

DSUB 25M CRIMP G50 ZINC

Buy Now
Connector, Std D Sub, Plug, 25 Position; No. Of Contacts Itt Cannon - 88F2942 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Std D Sub, Plug, 25 Position; No. Of Contacts Itt Cannon
88F2942
Connector, Std D Sub, Plug, 25 Position; No. Of Contacts Itt Cannon 88F2942
CONNECTOR, STD D SUB, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:DBMA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

CONNECTOR, STD D SUB, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:DBMA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBMAM25P ITT Cannon DBMAM25P 88F2942
Product Name Connectors I/O - D-Sub & D-Ribbon Connector, Std D Sub, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details