The HD D-Sub Shell, Plug, Size DB, Brass, part number DBMA44PNMK52F0, is designed for high reliability in various applications. It features a standard contact arrangement of 44 contacts, accommodating wire gauges from AWG 20 to 28 for standard and AWG 22 to 28 for high density. The connector supports a maximum current rating of 7.5 A and has a dielectric withstanding voltage of 1000 VAC at sea level. Constructed from steel with a gold over copper shell finish, the insulator is made of thermoplastic (PCT) and is UL 94V-0 rated. The connector is designed for crimp termination and has a contact resistance of 10 milli Ohm max. It is rated for 200 mating cycles and can operate within a temperature range of -55°C to +125°C. The product does not include contacts, which must be ordered separately.
HD D-SUB SHELL, PLUG, SIZE DB, BRASS; No. of Positions:44Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 35R3446 |
| Product Name | Hd D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon |