ITT Cannon D-Sub Connectors DBM9W4SA190A197

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DBM9W4SA190A197
D-Sub Connectors DBM9W4SA190A197
Connector

Connector

Buy Now
 - ITT Cannon DBM9W4SA190A197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4F SOD G50 TIN

COMBO 9W4F SOD G50 TIN

Buy Now
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon - 01K2974 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon
01K2974
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon 01K2974
D SUB COMBO CONNECTOR, RECEPTACLE, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBM9W4SA190A197 ITT Cannon DBM9W4SA190A197 01K2974
Product Name D-Sub Connectors D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Power Entry Modules (PEM) - 486-3333-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details