ITT Cannon Connectors I/O - D-Sub & D-Ribbon DBM25PZ

Description
DSUB 25M PCB STR GF ZINC
Request a Quote Datasheet
Description
DSUB 25M PCB STR GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBM25PZ - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M PCB STR GF ZINC

DSUB 25M PCB STR GF ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DBM25PZ - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DBM25PZ
Connectors I/O - D-Sub & D-Ribbon DBM25PZ
DSUB 25 M PCB STR G ZINC

DSUB 25 M PCB STR G ZINC

Buy Now
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 61H8145 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
61H8145
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 61H8145
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBM25PZ DBM25PZ 61H8145
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data