The D Sub Connector, Plug, 25 Position (part number 01K2868) from ITT Cannon is designed for applications requiring a reliable and compact interconnect solution. This connector features 25 contacts and is suitable for through-hole termination. It is constructed with a brass body and utilizes copper alloy for the contacts, ensuring durability and conductivity. The connector supports a temperature range of -55°C to 125°C and has a signal contact current rating of 7.5 A, with a dielectric withstanding voltage of 1250 VAC at sea level. The design is compliant with RoHS standards, making it suitable for environmentally conscious projects. This connector is ideal for various applications, including telecommunications and industrial equipment, where space optimization and shielding against EMI/RFI are critical.
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 01K2868 |
| Product Name | D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon |
| Connector Type | D-Sub Connector |