ITT Cannon D-Sub Connectors DBM25PK87

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DBM25PK87
D-Sub Connectors DBM25PK87
Connector

Connector

Buy Now
D-Sub Connector Assemblies - 1003-2971-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-2971-ND
D-Sub Connector Assemblies 1003-2971-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
 - ITT Cannon DBM25PK87 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M SOD GF TIN

DSUB 25M SOD GF TIN

Buy Now
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 01K2862 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
01K2862
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 01K2862
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBM25PK87 1003-2971-ND ITT Cannon DBM25PK87 01K2862
Product Name D-Sub Connectors D-Sub Connector Assemblies D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products