ITT Cannon Connectors I/O - D-Sub & D-Ribbon DBM25PA208

Description
DSUB 25M SOD G30 ZINC
Request a Quote Datasheet
Description
DSUB 25M SOD G30 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBM25PA208 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M SOD G30 ZINC

DSUB 25M SOD G30 ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DBM25PA208 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DBM25PA208
Connectors I/O - D-Sub & D-Ribbon DBM25PA208
D-SUB PLUG 25C PIN

D-SUB PLUG 25C PIN

Buy Now
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 91T4868 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
91T4868
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 91T4868
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBM25PA208 DBM25PA208 91T4868
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 150508 - PIC Wire & Cable
Specs
Geometry Straight
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details
D-Sub MINIATURE ACCESSORIES (DUST COVER/HARDWARE) - 17E18242 - Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
View Details
4 suppliers