ITT Cannon Connectors I/O - D-Sub & D-Ribbon DBM25PA176

Description
DSUB 25M SOD G30 ZINC
Request a Quote Datasheet
Description
DSUB 25M SOD G30 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBM25PA176 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M SOD G30 ZINC

DSUB 25M SOD G30 ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DBM25PA176 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DBM25PA176
Connectors I/O - D-Sub & D-Ribbon DBM25PA176
D-SUB PLUG 25C PIN

D-SUB PLUG 25C PIN

Buy Now
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 01K2839 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
01K2839
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 01K2839
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBM25PA176 DBM25PA176 01K2839
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190412 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
D-Sub Accessories - 86303427LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
View Details
2 suppliers