ITT Cannon D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon DBM21W1PL

Description
COMBO 21W1M PCB RA GF ZINC
Request a Quote Datasheet
Description
COMBO 21W1M PCB RA GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBM21W1PL - PEI-Genesis
Philadelphia, PA, United States
COMBO 21W1M PCB RA GF ZINC

COMBO 21W1M PCB RA GF ZINC

Buy Now
D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon - 01K2819 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon
01K2819
D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon 01K2819
D SUB COMBO CONNECTOR, PLUG, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBM21W1PL 01K2819
Product Name D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2243-114916P2-50-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details