ITT Cannon D Sub Connector, Rcpt, 25Pos; Product Range Itt Cannon DBE25SF179A197

Description
DSUB 25F WW2 E GF TIN
Request a Quote Datasheet
Description
DSUB 25F WW2 E GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBE25SF179A197 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25F WW2 E GF TIN

DSUB 25F WW2 E GF TIN

Buy Now
D Sub Connector, Rcpt, 25Pos; Product Range Itt Cannon - 19X4197 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, 25Pos; Product Range Itt Cannon
19X4197
D Sub Connector, Rcpt, 25Pos; Product Range Itt Cannon 19X4197
D Sub CONNECTOR, RCPT, 25POS; Product Range:ITT CANNON - Original D Series; No. of Contacts:25; D Sub Shell Size:DB; Connector Body Material:Steel; Gender:Receptacle; Contact Termination Type:Wire Wrap RoHS Compliant: Yes

D Sub CONNECTOR, RCPT, 25POS; Product Range:ITT CANNON - Original D Series; No. of Contacts:25; D Sub Shell Size:DB; Connector Body Material:Steel; Gender:Receptacle; Contact Termination Type:Wire Wrap RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBE25SF179A197 19X4197
Product Name D Sub Connector, Rcpt, 25Pos; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA 90° Plug - 110980 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details