ITT Cannon D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon DAUR15P

Description
DSUB 15M CRIMP R GF ZINC
Request a Quote
Description
DSUB 15M CRIMP R GF ZINC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAUR15P - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M CRIMP R GF ZINC

DSUB 15M CRIMP R GF ZINC

Buy Now
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon - 25K1986 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
25K1986
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon 25K1986
D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: No

D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAUR15P 25K1986
Product Name D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products