ITT Cannon D-Sub Connectors DAU15PA101

Description
DSUB 15M CRIMP GF CAD
Request a Quote Datasheet
Description
DSUB 15M CRIMP GF CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAU15PA101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M CRIMP GF CAD

DSUB 15M CRIMP GF CAD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DAU15PA101
D-Sub Connectors DAU15PA101
Connector

Connector

Buy Now
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon - 25K1992 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
25K1992
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon 25K1992
D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: No

D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAU15PA101 DAU15PA101 25K1992
Product Name D-Sub Connectors D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 136471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details