COMBO 7W2F PCB STR Z GF H TIN
D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DAMZ7H2SNA197 | DAMZ7H2SNA197 | 01K1579 |
| Product Name | D-Sub Connectors | D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |