ITT Cannon D Sub Combo Connector, Receptacle, Da-3Wk3; Product Range Itt Cannon DAMN3HK3SNA197TM

Description
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3WK3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet
Description
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3WK3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Combo Connector, Receptacle, Da-3Wk3; Product Range Itt Cannon - 01K1461 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-3Wk3; Product Range Itt Cannon
01K1461
D Sub Combo Connector, Receptacle, Da-3Wk3; Product Range Itt Cannon 01K1461
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3WK3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DA-3WK3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K1461
Product Name D Sub Combo Connector, Receptacle, Da-3Wk3; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products