COMBO 7W2M PCB STR Y G50 TIN
Manufacturer: ITT Cannon, LLC
Win Source Part Number: 772497-DAMMY7W2PNK87
Series: MIL-DTL-24308, Combo D, D*MM
Packaging: Bulk
Number of Positions: 7 (5 + 2 Coax or Power)
Color: Black
Operating Temperature Range: -55°C ~ 150°C
Features: Grounding Indents, Shielded
Connector Type: Plug, Male Pins
Contact Type: Signal and Coax or Power (Not Included)
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Contact Form: Machined
Contact Material: Copper Alloy
Connector Style: D-Sub, Combo
Current Rating: 7.5A
Housing Material: Polycyclohexylenedim
Material Flammability Rating: UL94 V-0
Mounting: Panel Mount, Through Hole
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin-Nickel Plated
Shell Size, Connector Layout: 2 (DA, A) - 7W2
Family Name: DAMMY
Categories: Connectors, Interconnects
Introduction Date: September 06, 2015
ECCN: EAR99
Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*MM Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes
CONN DSUB PLUG 7POS PNL MNT SLDR
| PEI-Genesis | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DAMMY7W2PNK87 | 772497-DAMMY7W2PNK87 | 46W4038 | 410-DAMMY7W2PNK87 |
| Product Name | D - SUB, D - SHAPED connectors - DAMMY7W2PNK87 | D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon | CONN DSUB PLUG 7POS PNL MNT SLDR | |
| Termination | Solder | Through Hole | Solder |