COMBO 3W3M PCB STR V G50 H ZIN
COMBO 3W3M PCB STR V G50 H ZIN
D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DAMMV3H3PN | ITT Cannon DAMMV3H3PN | DAMMV3H3PN | 25K1907 |
| Product Name | D-Sub Connectors | Connectors I/O - D-Sub & D-Ribbon | D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |