ITT Cannon D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon DAMMC7H2SJA101

Description
D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*MM Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No
Datasheet
Description
D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*MM Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon - 35H7009 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon
35H7009
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon 35H7009
D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*MM Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*MM Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35H7009
Product Name D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products