ITT Cannon D-Sub Connectors DAMM7W2P

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DAMM7W2P
D-Sub Connectors DAMM7W2P
Connector

Connector

Buy Now
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - DAMM7W2P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
DAMM7W2P
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DAMM7W2P
COMBO 7W2M SOD G50 ZINC

COMBO 7W2M SOD G50 ZINC

Buy Now
 - ITT Cannon DAMM7W2P - PEI-Genesis
Philadelphia, PA, United States
COMBO 7W2M SOD G50 ZINC

COMBO 7W2M SOD G50 ZINC

Buy Now
D Sub-Miniature; Product Range Itt Cannon - 34C3592 - Newark, An Avnet Company
Chicago, IL, United States
D Sub-Miniature; Product Range Itt Cannon
34C3592
D Sub-Miniature; Product Range Itt Cannon 34C3592
D SUB-MINIATURE; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA; Contact Termination:Solder RoHS Compliant: No

D SUB-MINIATURE; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA; Contact Termination:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAMM7W2P DAMM7W2P ITT Cannon DAMM7W2P 34C3592
Product Name D-Sub Connectors Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub-Miniature; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A50018-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details