ITT Cannon Connectors I/O - D-Sub & D-Ribbon DAMM15SL

Description
DSUB 15 F PCB R/A G50 ZINC
Request a Quote Datasheet
Description
DSUB 15 F PCB R/A G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DAMM15SL - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DAMM15SL
Connectors I/O - D-Sub & D-Ribbon DAMM15SL
DSUB 15 F PCB R/A G50 ZINC

DSUB 15 F PCB R/A G50 ZINC

Buy Now
 - ITT Cannon DAMM15SL - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F PCB RA G50 ZINC

DSUB 15F PCB RA G50 ZINC

Buy Now
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon - 01K1409 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
01K1409
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon 01K1409
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAMM15SL ITT Cannon DAMM15SL 01K1409
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products