ITT Cannon D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon DAMK3W3S

Description
COMBO 3W3F SOD K GF ZINC
Request a Quote Datasheet
Description
COMBO 3W3F SOD K GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMK3W3S - PEI-Genesis
Philadelphia, PA, United States
COMBO 3W3F SOD K GF ZINC

COMBO 3W3F SOD K GF ZINC

Buy Now
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon - 01K1258 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon
01K1258
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon 01K1258
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMK3W3S 01K1258
Product Name D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products