ITT Cannon D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon DAME11W1PJ

Description
COMBO 11W1M PCB RA E GF ZINC
Request a Quote Datasheet
Description
COMBO 11W1M PCB RA E GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAME11W1PJ - PEI-Genesis
Philadelphia, PA, United States
COMBO 11W1M PCB RA E GF ZINC

COMBO 11W1M PCB RA E GF ZINC

Buy Now
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon - 44W1036 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon
44W1036
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon 44W1036
D SUB COMBO CONNECTOR, PLUG, DA-11W1; Product Range:Combo D D*M Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DA-11W1; Product Range:Combo D D*M Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAME11W1PJ 44W1036
Product Name D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers