ITT Cannon D-Sub Connectors DAMAM15PF225

Description
DSUB 15M CRIMP G50 SS
Request a Quote Datasheet
Description
DSUB 15M CRIMP G50 SS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMAM15PF225 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M CRIMP G50 SS

DSUB 15M CRIMP G50 SS

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DAMAM15PF225
D-Sub Connectors DAMAM15PF225
Connector

Connector

Buy Now
Hd D-Sub Connector, Plug, 15Pos; No. Of Contacts Itt Cannon - 65T4456 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Connector, Plug, 15Pos; No. Of Contacts Itt Cannon
65T4456
Hd D-Sub Connector, Plug, 15Pos; No. Of Contacts Itt Cannon 65T4456
HD D-SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Stainless Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Stainless Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMAM15PF225 DAMAM15PF225 65T4456
Product Name D-Sub Connectors Hd D-Sub Connector, Plug, 15Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 1223045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details