DAMA26PNMBK52F0 -- HD D-SUB SHELL, PLUG, SIZE DA, BRASS; NO. OF POSITIONS ITT CANNON
ITT CannonHd D-Sub Shell, Plug, Size Da, Brass; No. Of Positions Itt CannonDAMA26PNMBK52F0
Description
HD D-SUB SHELL, PLUG, SIZE DA, BRASS; No. of Positions:26Position
s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No
Newark, An Avnet Company
Done
Datasheet
Description
HD D-SUB SHELL, PLUG, SIZE DA, BRASS; No. of Positions:26Position
s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No
Hd D-Sub Shell, Plug, Size Da, Brass; No. Of Positions Itt Cannon
48M2478
Hd D-Sub Shell, Plug, Size Da, Brass; No. Of Positions Itt Cannon
48M2478
HD D-SUB SHELL, PLUG, SIZE DA, BRASS; No. of Positions:26Position
s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No
HD D-SUB SHELL, PLUG, SIZE DA, BRASS; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Bearing Rings, Housings, and Flanges
Product Number
48M2478
Product Name
Hd D-Sub Shell, Plug, Size Da, Brass; No. Of Positions Itt Cannon