ITT Cannon D-Sub Shell, Plug, Size Da, Brass; No. Of Positions Itt Cannon DAMA15PNMK47F0

Description
D-SUB SHELL, PLUG, SIZE DA, BRASS; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Description
D-SUB SHELL, PLUG, SIZE DA, BRASS; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Plug, Size Da, Brass; No. Of Positions Itt Cannon - 01K1085 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size Da, Brass; No. Of Positions Itt Cannon
01K1085
D-Sub Shell, Plug, Size Da, Brass; No. Of Positions Itt Cannon 01K1085
D-SUB SHELL, PLUG, SIZE DA, BRASS; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No

D-SUB SHELL, PLUG, SIZE DA, BRASS; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01K1085
Product Name D-Sub Shell, Plug, Size Da, Brass; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
1.58
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 40.13 mm (1.58 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details