The D Sub Connector, Plug, 15 Position (part number DAMA-15P-K87) from Itt Cannon features a crimp termination type and is designed for reliable performance in various applications. It accommodates wire gauges ranging from AWG 20 to 28 for standard configurations and AWG 22 to 28 for high-density setups. The connector supports a maximum current rating of 7.5 A and has a contact resistance of 10 milli Ohm maximum. It is rated for 200 mating cycles and can withstand a dielectric voltage of 1000 VAC at sea level. Constructed with a steel shell finished in pure tin over nickel, the connector is designed to operate within a temperature range of -55°C to +125°C. The insulator is made from thermoplastic (type PCT UL 94V-0) and is colored black. The contact material is a copper alloy with a gold over nickel finish, ensuring durability and conductivity. This connector is suitable for applications requiring robust and reliable connections.
DSUB 15M CRIMP GF TIN
D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DAMA15PK87 | 01K1075 |
| Product Name | D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |