ITT Cannon D-Sub Connectors DAM7W2SA101

Description
COMBO 7W2F SOD GF CAD
Request a Quote Datasheet
Description
COMBO 7W2F SOD GF CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAM7W2SA101 - PEI-Genesis
Philadelphia, PA, United States
COMBO 7W2F SOD GF CAD

COMBO 7W2F SOD GF CAD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DAM7W2SA101
D-Sub Connectors DAM7W2SA101
Connector

Connector

Buy Now
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon - 07X3608 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon
07X3608
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon 07X3608
D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAM7W2SA101 DAM7W2SA101 07X3608
Product Name D-Sub Connectors D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.040″ Pin Socket, Adapter - 9482 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
F Female To F Female RF Adapter - ET-FFS-FFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details