ITT Cannon D-Sub Connectors DAM7W2PK87

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DAM7W2PK87
D-Sub Connectors DAM7W2PK87
Connector

Connector

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DAM7W2PK87 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DAM7W2PK87
Connectors I/O - D-Sub & D-Ribbon DAM7W2PK87
D-SUB CONNECTOR D*M SERIES

D-SUB CONNECTOR D*M SERIES

Buy Now
 - ITT Cannon DAM7W2PK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 7W2M SOD GF TIN

COMBO 7W2M SOD GF TIN

Buy Now
Connector, Combo D, Plug, 7 Position; Product Range Itt Cannon - 96B3740 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Combo D, Plug, 7 Position; Product Range Itt Cannon
96B3740
Connector, Combo D, Plug, 7 Position; Product Range Itt Cannon 96B3740
CONNECTOR, COMBO D, PLUG, 7 POSITION; Product Range:680M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

CONNECTOR, COMBO D, PLUG, 7 POSITION; Product Range:680M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAM7W2PK87 DAM7W2PK87 ITT Cannon DAM7W2PK87 96B3740
Product Name D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon Connector, Combo D, Plug, 7 Position; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
D-Subminiature High Density - 10126039-H156XLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers