CONN D-SUB HOUSING RCPT 3POS Product overview: DAM3W3S from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-DAM3W3S can be used for catalog matching and distributor lookup.
Manufacturer: ITT Cannon, LLC
Win Source Part Number: 250823-DAM3W3S
Packaging: Bulk
Number of Positions: 3 (Coax or Power)
Color: Black
Features: Shielded
Connector Type: Receptacle for Female Contacts
Contact Type: Coax or Power
Number of Rows: 1
Connector Style: D-Sub, Combo
Mounting: Panel Mount
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Yellow Chromate Plated Zinc
Dielectric Material: Polycyclohexylenedim
Shell Size, Connector Layout: 2 (DA, A) - 3W3
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
COMBO 3W3F SOD ZINC
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 321-DAM3W3S | 250823-DAM3W3S | ITT Cannon DAM3W3S | 97H5184 |
| Product Name | Electronic Connector | D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - DAM3W3S | D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon | |
| Mounting | Panel Mount |