ITT Cannon D Sub Housing, Rcpt, 7Pos, Crimp; For Use With Itt Cannon DAA7W2SA197F0

Description
D SUB HOUSING, RCPT, 7POS, CRIMP; For Use With:Female Crimp Contacts; Product Range:Combo D D*A Series; Connector Body Material:Steel Body; Connector Type:Combo Layout D Sub; Gender:Receptacle; No. of Positions:7Positions RoHS Compliant: Yes
Datasheet
Description
D SUB HOUSING, RCPT, 7POS, CRIMP; For Use With:Female Crimp Contacts; Product Range:Combo D D*A Series; Connector Body Material:Steel Body; Connector Type:Combo Layout D Sub; Gender:Receptacle; No. of Positions:7Positions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Rcpt, 7Pos, Crimp; For Use With Itt Cannon - 83K8263 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Rcpt, 7Pos, Crimp; For Use With Itt Cannon
83K8263
D Sub Housing, Rcpt, 7Pos, Crimp; For Use With Itt Cannon 83K8263
D SUB HOUSING, RCPT, 7POS, CRIMP; For Use With:Female Crimp Contacts; Product Range:Combo D D*A Series; Connector Body Material:Steel Body; Connector Type:Combo Layout D Sub; Gender:Receptacle; No. of Positions:7Positions RoHS Compliant: Yes

D SUB HOUSING, RCPT, 7POS, CRIMP; For Use With:Female Crimp Contacts; Product Range:Combo D D*A Series; Connector Body Material:Steel Body; Connector Type:Combo Layout D Sub; Gender:Receptacle; No. of Positions:7Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 83K8263
Product Name D Sub Housing, Rcpt, 7Pos, Crimp; For Use With Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1719506-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details