ITT Cannon D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon DAA3W3SA101F0

Description
COMBO 3W3F CRIMP LC CAD
Request a Quote Datasheet
Description
COMBO 3W3F CRIMP LC CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAA3W3SA101F0 - PEI-Genesis
Philadelphia, PA, United States
COMBO 3W3F CRIMP LC CAD

COMBO 3W3F CRIMP LC CAD

Buy Now
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon - 08X8577 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon
08X8577
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon 08X8577
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*A Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*A Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAA3W3SA101F0 08X8577
Product Name D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2417-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - TE-A-2435-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
E-Z-Flex Banana Socket to 0.030″ Pin Socket, Adapter - 9334 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details