ITT Cannon D Sub Coaxial Contact, Plug, Crimp, Rg-179/u; For Use With Itt Cannon D1303222

Description
D SUB COAXIAL CONTACT, PLUG, CRIMP, RG-179/U; For Use With:D Sub Connector; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Connector Type:Contact RoHS Compliant: Yes
Datasheet
Description
D SUB COAXIAL CONTACT, PLUG, CRIMP, RG-179/U; For Use With:D Sub Connector; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Connector Type:Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Coaxial Contact, Plug, Crimp, Rg-179/u; For Use With Itt Cannon - 37P2525 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Coaxial Contact, Plug, Crimp, Rg-179/u; For Use With Itt Cannon
37P2525
D Sub Coaxial Contact, Plug, Crimp, Rg-179/u; For Use With Itt Cannon 37P2525
D SUB COAXIAL CONTACT, PLUG, CRIMP, RG-179/U; For Use With:D Sub Connector; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Connector Type:Contact RoHS Compliant: Yes

D SUB COAXIAL CONTACT, PLUG, CRIMP, RG-179/U; For Use With:D Sub Connector; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Connector Type:Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 37P2525
Product Name D Sub Coaxial Contact, Plug, Crimp, Rg-179/u; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
NCM Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details