ITT CANNON
CT6UWSB5-24-28PC -- ER 24C 24#16 PIN PLUG ITT CANNON
ITT Cannon
Er 24C 24#16 Pin Plug Itt Cannon
CT6UWSB5-24-28PC
Description
ER 24C 24#16 PIN PLUG
Description
ER 24C 24#16 PIN PLUG
Suppliers
Er 24C 24#16 Pin Plug Itt Cannon
64W4110
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
64W4110 |
|
Product Name
|
Er 24C 24#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers