ITT Cannon
Er 4C 4#8 Pin Plug Itt Cannon
CT6N24-22PS
Description
ER 4C 4#8 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 4C 4#8 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 4C 4#8 Pin Plug Itt Cannon
46X1343
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT6N24-22PS |
46X1343 |
|
Product Name
|
|
Er 4C 4#8 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Termination
Screw
Voltage Rating
300 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers