Altech Corp. Header, Pin; Screw Clamp; Straight Pin Header; 3; 10 A; 250 V; 0.197 in.; Gray 32.503

Description
10 A Rated Current, 250 V Rated Voltage, Gray , Straight Pin Header Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles. STL132 Pin Header. 5 mm (0.197") Pin Spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.0 mm (0.04") dia. round pins (boardside). Smaller pin diameter for 1.0 mm (0.04") through-holes. Mate with AK130, AK132 plugs. 10 A, 300 V, 22-14 AWG Standard Color: Gray
Description
10 A Rated Current, 250 V Rated Voltage, Gray , Straight Pin Header Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles. STL132 Pin Header. 5 mm (0.197") Pin Spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.0 mm (0.04") dia. round pins (boardside). Smaller pin diameter for 1.0 mm (0.04") through-holes. Mate with AK130, AK132 plugs. 10 A, 300 V, 22-14 AWG Standard Color: Gray

Suppliers

Company
Product
Description
Supplier Links
Header, Pin; Screw Clamp; Straight Pin Header; 3; 10 A; 250 V; 0.197 in.; Gray - 70077329 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header, Pin; Screw Clamp; Straight Pin Header; 3; 10 A; 250 V; 0.197 in.; Gray
70077329
Header, Pin; Screw Clamp; Straight Pin Header; 3; 10 A; 250 V; 0.197 in.; Gray 70077329
10 A Rated Current, 250 V Rated Voltage, Gray , Straight Pin Header Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles. STL132 Pin Header. 5 mm (0.197") Pin Spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.0 mm (0.04") dia. round pins (boardside). Smaller pin diameter for 1.0 mm (0.04") through-holes. Mate with AK130, AK132 plugs. 10 A, 300 V, 22-14 AWG Standard Color: Gray

10 A Rated Current, 250 V Rated Voltage, Gray , Straight Pin Header
Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles.
STL132 Pin Header. 5 mm (0.197") Pin Spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.0 mm (0.04") dia. round pins (boardside). Smaller pin diameter for 1.0 mm (0.04") through-holes. Mate with AK130, AK132 plugs.

  • 10 A, 300 V, 22-14 AWG
  • Standard Color: Gray
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70077329
Product Name Header, Pin; Screw Clamp; Straight Pin Header; 3; 10 A; 250 V; 0.197 in.; Gray
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.2320 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details