ITT Cannon
Er 35C 35#16 Pin Plug Itt Cannon
CT6FA28-15PC
Description
ER 35C 35#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 35C 35#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 35C 35#16 Pin Plug Itt Cannon
47W5471
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT6FA28-15PC |
47W5471 |
|
Product Name
|
|
Er 35C 35#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers