ITT Cannon
Er 4C 4#12 Pin Plug Itt Cannon
CT6E18-10PS
Description
ER 4C 4#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 4C 4#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 4C 4#12 Pin Plug Itt Cannon
51M1287
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT6E18-10PS |
51M1287 |
|
Product Name
|
|
Er 4C 4#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Inline, Panel/Bulkhead
Current Rating
120.0 to 240.0 amps
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details