ITT Cannon
Er 14C 14#16 Pin Plug Itt Cannon
CT6-20-27PSYA232
Description
ER 14C 14#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 14C 14#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 14C 14#16 Pin Plug Itt Cannon
52Y6107
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT6-20-27PSYA232 |
52Y6107 |
|
Product Name
|
|
Er 14C 14#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details