ITT CANNON
CT2-28-17PC -- ER 15C 15#16 PIN RECP ITT CANNON
ITT Cannon
Er 15C 15#16 Pin Recp Itt Cannon
CT2-28-17PC
Description
ER 15C 15#16 PIN RECP
Description
ER 15C 15#16 PIN RECP
Suppliers
Er 15C 15#16 Pin Recp Itt Cannon
69W8562
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
69W8562 |
|
Product Name
|
Er 15C 15#16 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Coupling / Adapter
Coupling / Adapter
Voltage Rating
500 volts
Current Rating
35.0 to 400.0 amps
View Details
Connector Type
Coaxial Connector
Voltage Rating
20000 volts
Current Rating
15.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers