ITT Cannon
Er 6C 6#16 Pin Recp Itt Cannon
CT1E18-12PSAU
Description
ER 6C 6#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 6C 6#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 6C 6#16 Pin Recp Itt Cannon
73R1556
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT1E18-12PSAU |
73R1556 |
|
Product Name
|
|
Er 6C 6#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Termination
Magnetic
Voltage Rating
12 volts
View Details