ITT Cannon Circular Contact, Skt, 20-16Awg, Crimp; Product Range Itt Cannon CT16-16S

Description
CIRCULAR CONTACT, SKT, 20-16AWG, CRIMP; Product Range:CT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Plating:Silver Plated Contacts; Contact Size:16 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, 20-16AWG, CRIMP; Product Range:CT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Plating:Silver Plated Contacts; Contact Size:16 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 20-16Awg, Crimp; Product Range Itt Cannon - 01K0650 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 20-16Awg, Crimp; Product Range Itt Cannon
01K0650
Circular Contact, Skt, 20-16Awg, Crimp; Product Range Itt Cannon 01K0650
CIRCULAR CONTACT, SKT, 20-16AWG, CRIMP; Product Range:CT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Plating:Silver Plated Contacts; Contact Size:16 RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 20-16AWG, CRIMP; Product Range:CT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Plating:Silver Plated Contacts; Contact Size:16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 01K0650
Product Name Circular Contact, Skt, 20-16Awg, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0016-0005 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details