ITT Cannon
Er 7C 7#16 Pin Recp Wall Itt Cannon
CT1-16S-1PS
Description
ER 7C 7#16 PIN RECP WALL
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 7C 7#16 PIN RECP WALL
Request a Quote
Email Supplier
Suppliers
Er 7C 7#16 Pin Recp Wall Itt Cannon
80T6750
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT1-16S-1PS |
80T6750 |
|
Product Name
|
|
Er 7C 7#16 Pin Recp Wall Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers