ITT CANNON
CT0U28-12PWS -- ER 26C 26#16 PIN RECP ITT CANNON
ITT Cannon
Er 26C 26#16 Pin Recp Itt Cannon
CT0U28-12PWS
Description
ER 26C 26#16 PIN RECP
Description
ER 26C 26#16 PIN RECP
Suppliers
Er 26C 26#16 Pin Recp Itt Cannon
15P8899
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
15P8899 |
|
Product Name
|
Er 26C 26#16 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details