ITT Cannon
Er 4C 2#16 2#12 Pin Recp Itt Cannon
CT0E16-9PC
Description
ER 4C 2#16 2#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 4C 2#16 2#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 4C 2#16 2#12 Pin Recp Itt Cannon
86T9839
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT0E16-9PC |
86T9839 |
|
Product Name
|
|
Er 4C 2#16 2#12 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Board to Board Connector
Termination
Through Hole
Mounting
PC Mount
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details