ITT Cannon
Cir 4C 4#0 Pin Plug Veam
CIR06-36-5P
Description
CIR 4C 4#0 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CIR 4C 4#0 PIN PLUG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon Veam CIR06-36-5P |
07P4796 |
|
Product Name
|
|
Cir 4C 4#0 Pin Plug Veam |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Connector Type
DIN Connector
Contact Size (AWG)
14 to 18 AWG
View Details