ITT CANNON
CIR00A-22-23PY -- CIR 8C 8#12 PIN RECP VEAM
ITT Cannon
Cir 8C 8#12 Pin Recp Veam
CIR00A-22-23PY
Description
CIR 8C 8#12 PIN RECP
Description
CIR 8C 8#12 PIN RECP
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
71M2309 |
|
Product Name
|
Cir 8C 8#12 Pin Recp Veam |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details