ITT Cannon Cb 6C 6#16 Pin Plug Itt Cannon CB6P18-12PS

Description
CB 6C 6#16 PIN PLUG
Request a Quote
Description
CB 6C 6#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6P18-12PS - PEI-Genesis
Philadelphia, PA, United States
CB 6C 6#16 PIN PLUG

CB 6C 6#16 PIN PLUG

Buy Now
Cb 6C 6#16 Pin Plug Itt Cannon - 46T1226 - Newark, An Avnet Company
Chicago, IL, United States
Cb 6C 6#16 Pin Plug Itt Cannon
46T1226
Cb 6C 6#16 Pin Plug Itt Cannon 46T1226
CB 6C 6#16 PIN PLUG

CB 6C 6#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6P18-12PS 46T1226
Product Name Cb 6C 6#16 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm TNC Bulkhead Jack - 190721 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details