ITT CANNON
CB6NSB4-16-11PS -- CB 2C 2#12 PIN PLUG ITT CANNON
ITT Cannon
Cb 2C 2#12 Pin Plug Itt Cannon
CB6NSB4-16-11PS
Description
CB 2C 2#12 PIN PLUG
Description
CB 2C 2#12 PIN PLUG
Suppliers
Cb 2C 2#12 Pin Plug Itt Cannon
99J9958
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99J9958 |
|
Product Name
|
Cb 2C 2#12 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers