ITT Cannon
Cab 2C 2#8 Pin Plug Itt Cannon
CB6N20-23PC
Description
CAB 2C 2#8 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 2C 2#8 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 2C 2#8 Pin Plug Itt Cannon
41P4645
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6N20-23PC |
41P4645 |
|
Product Name
|
|
Cab 2C 2#8 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Board to Board Connector
Termination
Through Hole
Mounting
PC Mount
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
View Details