ITT Cannon
Cb 12C 12#12 Pin Plug Itt Cannon
CB6M28-51PC-G16
Description
CB 12C 12#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 12C 12#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 12C 12#12 Pin Plug Itt Cannon
32M7350
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6M28-51PC-G16 |
32M7350 |
|
Product Name
|
|
Cb 12C 12#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Chassis, Panel
Voltage Rating
600 volts
Current Rating
20.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers