ITT CANNON
CB6LC22-2PC -- CAB 3C 3#8 PIN PLUG ITT CANNON
ITT Cannon
Cab 3C 3#8 Pin Plug Itt Cannon
CB6LC22-2PC
Description
CAB 3C 3#8 PIN PLUG
Description
CAB 3C 3#8 PIN PLUG
Suppliers
Cab 3C 3#8 Pin Plug Itt Cannon
15M8813
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
15M8813 |
|
Product Name
|
Cab 3C 3#8 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating
7.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
View Details